QTC METRIC GEARS Metal Spur Gears (metric) KSS2-25J14

Description
Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-25J14 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module size of 2 and 25 teeth. It has a finished bore diameter of 14mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is made from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, indicating a high level of manufacturing accuracy. This gear is designed for standard full depth teeth with a pressure angle of 20 degrees. It is important to note that the allowable torque and backlash values are theoretical and should be considered in the context of the specific application.

Datasheet Summary
Powered by GS/AI

The KSS2-25J14 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module size of 2 and 25 teeth. It has a finished bore diameter of 14mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is made from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, indicating a high level of manufacturing accuracy. This gear is designed for standard full depth teeth with a pressure angle of 20 degrees. It is important to note that the allowable torque and backlash values are theoretical and should be considered in the context of the specific application.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-25J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-25J14
Metal Spur Gears (metric) KSS2-25J14
Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore

Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore - KSS2-25J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore
KSS2-25J14
Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore KSS2-25J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-25J14 KSS2-25J14
Product Name Metal Spur Gears (metric) Module 2, 25 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-50R1E32, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details