KSS2-24J22 is a steel spur gear with module 2, 22 teeth, and a keyway of 6 mm width by 2.8 mm depth, manufactured from S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a bore suitable for a 24 mm pitch diameter with an overall width of 20 mm and a hub diameter of 48 mm. The gear includes a set screw and is designed for use with JIS B1301 keyway standards. Backlash is specified as 0.14-0.30 mm, and the maximum allowable set screw torque is 0.28 N·m.
Module 2, 24 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-24J22 | KSS2-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |