KSS2-24J19 is a steel spur gear with a module of 2, 19 teeth, and a 6 mm × 2.8 mm keyway. It is made from S45C material with a tooth hardness of less than 194 HB and meets JIS grade N8 precision per JIS B1702-1:1998. The gear has a 20° pressure angle and standard full-depth teeth. The bore is 19 mm, and the overall width is 30 mm. A set screw is included for shaft retention, with an allowable torque of 0.25 N·m. The backlash is specified between 0.14 and 0.30 mm under normal meshing conditions.
Module 2, 24 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-24J19 | KSS2-24J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |