The KSS2-24J16 is a steel spur gear with a module of 2, 16 teeth, and a 5 mm wide by 2.3 mm deep keyway. It is made from S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle, standard full-depth teeth, and a 16 mm bore. Its outside diameter is 38 mm, face width is 20 mm, and hub diameter is 48 mm. The hub thickness is 10 mm, and the keyway conforms to JIS B1301 with Js9 tolerance. The theoretical backlash ranges from 0.14 to 0.30 mm in normal meshing conditions. A set screw is included for the tapped hole.
Module 2, 24 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-24J16 | KSS2-24J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |