KSS2-24J14 is a steel spur gear with a module of 2, 14 teeth, and a keyway of 5 mm width by 2.3 mm depth, made from S45C material with a JIS grade 4 precision rating (JIS B1702: 1976) and a 20° pressure angle. The bore is 12 mm, and the gear has a pitch diameter of 28 mm, outside diameter of 38 mm, and axial width of 20 mm. It includes a set screw with an allowable torque of 0.31 N·m and theoretical backlash of 0.14-0.30 mm. Keyway dimensions comply with JIS B1301, Js 9 tolerance.
Module 2, 24 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-24J14 | KSS2-24J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |