QTC METRIC GEARS Metal Spur Gears (metric) KSS2-24J12

Description
Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2, 24 teeth, and a 12 mm bore with a 4 mm × 1.8 mm keyway, made from S45C steel with JIS grade N8 precision. The gear has a 20° pressure angle and standard full-depth teeth. A set screw is included, and the keyway conforms to JIS B1301 Js 9 tolerance. Backlash ranges from 0.14 to 0.30 mm under normal meshing conditions.

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2, 24 teeth, and a 12 mm bore with a 4 mm × 1.8 mm keyway, made from S45C steel with JIS grade N8 precision. The gear has a 20° pressure angle and standard full-depth teeth. A set screw is included, and the keyway conforms to JIS B1301 Js 9 tolerance. Backlash ranges from 0.14 to 0.30 mm under normal meshing conditions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-24J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-24J12
Metal Spur Gears (metric) KSS2-24J12
Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSS2-24J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSS2-24J12
Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSS2-24J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-24J12 KSS2-24J12
Product Name Metal Spur Gears (metric) Module 2, 24 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details