KSS2-24 is a module 2 steel spur gear with 24 teeth, made from S45C material, featuring a standard full-depth tooth profile and a 20° pressure angle. It has a JIS grade N8 precision rating per JIS B1702-1:1998. The gear has a plain bore with no keyway, an outside diameter of 52 mm, a face width of 20 mm, and a hub width of 30 mm. It is not available with a keyway in this variant. The backlash is rated between 0.14 and 0.30 mm. All values are consistent with the J Series variants except where keyway and bore are specified as absent.
Module 2, 24 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-24 | KSS2-24 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |