KSS2-23J22 is a steel spur gear with a module of 2, 22 teeth, and a keyway of 6 mm width by 2.8 mm depth, made from S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a bore size of 22 mm. The gear is designed for use with a set screw, includes a keyway per JIS B1301 (Js9 tolerance), and has a theoretical backlash range of 0.14-0.30 mm. The product is part of the KSS module 2 series, with a hub thickness of 20 mm, overall width of 30 mm, and weight of 0.25 kg. Black oxide coating is not applied to reworked areas.
Module 2, 23 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-23J22 | KSS2-23J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |