QTC METRIC GEARS Metal Spur Gears (metric) KSS2-23J16

Description
Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-23J16 is a steel spur gear with a module of 2, 16 teeth, and a keyway of 5 mm width by 2.3 mm depth, designed for metric applications. It is made of S45C steel with a tooth hardness of less than 194 HB and precision grade JIS N8 per JIS B1702-1:1998. The gear has a 20° pressure angle, standard full-depth teeth, and a finished bore of 16 mm. The axial thickness is 20 mm, the outer diameter is 36 mm, and the face width is 10 mm. A set screw is included, with an allowable torque of 0.29 N·m. Backlash is specified as 0.14 to 0.30 mm. The keyway conforms to JIS B1301 with Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSS2-23J16 is a steel spur gear with a module of 2, 16 teeth, and a keyway of 5 mm width by 2.3 mm depth, designed for metric applications. It is made of S45C steel with a tooth hardness of less than 194 HB and precision grade JIS N8 per JIS B1702-1:1998. The gear has a 20° pressure angle, standard full-depth teeth, and a finished bore of 16 mm. The axial thickness is 20 mm, the outer diameter is 36 mm, and the face width is 10 mm. A set screw is included, with an allowable torque of 0.29 N·m. Backlash is specified as 0.14 to 0.30 mm. The keyway conforms to JIS B1301 with Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-23J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-23J16
Metal Spur Gears (metric) KSS2-23J16
Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore - KSS2-23J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore
KSS2-23J16
Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore KSS2-23J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-23J16 KSS2-23J16
Product Name Metal Spur Gears (metric) Module 2, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 26
Design Metric
View Details
KHK AG6-50R1E48, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e48 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details