KSS2-23J15 is a steel spur gear with a module of 2, 15 teeth, and a 5 mm x 2.3 mm keyway. It is made of S45C material with a JIS grade N8 precision rating and a 20° pressure angle. The bore size is not explicitly specified for this variant, but the gear has a 37 mm pitch diameter, 46 mm outside diameter, and a 20 mm width. A set screw is included, and backlash is rated between 0.14 mm and 0.30 mm. The keyway complies with JIS B1301 standards, Js9 tolerance.
Module 2, 23 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-23J15 | KSS2-23J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |