KSS2-23J14 is a steel spur gear with a module of 2, 14 teeth, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS grade N8 (JIS B1702-1: 1998). It is made of S45C steel, has a 20° pressure angle, and a finished bore diameter of 14 mm. The gear has a pitch diameter of 28 mm, outside diameter of 32 mm, and face width of 10 mm. The theoretical backlash in normal meshing is 0.14 to 0.30 mm. A set screw is included with the part.
Module 2, 23 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-23J14 | KSS2-23J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |