KSS2-23J12 is a steel spur gear with a module of 2, 12 teeth, and a 4 mm × 1.8 mm keyway. It is machined from S45C steel with JIS grade N8 precision per JIS B1702-1:1998, has a 20° pressure angle, standard full-depth teeth, and a finished bore of 12 mm. The gear has a backlash tolerance of 0.14-0.30 mm in mesh with an identical gear. A set screw is included for shaft mounting. The keyway conforms to JIS B1301 Js9 tolerance, and the tooth hardness is less than 194 HB. The gear's width is 20 mm, outer diameter is 26 mm, and overall thickness is 10 mm.
Module 2, 23 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-23J12 | KSS2-23J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |