KSS2-23 is a module 2, 23-tooth steel spur gear with a plain bore, made from S45C material and conforming to JIS grade N8 (JIS B1702-1: 1998) precision. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194HB. The gear has an outside diameter of 46 mm, a face width of 20 mm, and a keyway dimension not specified for this variant. A set screw is included for models with tapped holes, but this variant has a plain bore. Backlash is theoretically 0.14 to 0.30 mm in normal mesh with an identical gear.
Module 2, 23 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-23 | KSS2-23 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |