KSS2-22J18 is a steel spur gear with a module of 2, 18 teeth, and a keyway of 6 mm width by 2.8 mm depth. It features a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1: 1998). The bore is not set screw type, and the backlash is theoretically 0.25 mm in the normal direction when mated with an identical gear. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 2, 22 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-22J18 | KSS2-22J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 22 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |