KSS2-22J15 is a steel spur gear with a module of 2, 15 teeth, and a keyway of 5 mm width by 2.3 mm depth, machined to JIS grade N8 precision (JIS B1702-1:1998). It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and a bore fit for a 15 mm shaft. The gear's outer diameter is 36 mm, face width is 10 mm, and thickness is 30 mm. Set screws are included with an allowable torque of 0.27 N·m. Backlash is specified as 0.14 to 0.30 mm. Keyways comply with JIS B1301, Js 9 tolerance.
Module 2, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-22J15 | KSS2-22J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |