KSS2-21J20 is a module 2, 21-tooth steel spur gear with a 20 mm bore, 5 mm keyway (6 x 2.8 mm), and set screw fastening. It has a 20° pressure angle, full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Allowable torque is 5.04 N·m (0.32 kgf·m), with backlash between 0.14 and 0.30 mm. Weight is 3.15 kg. Keyway conforms to JIS B1301, Js9 tolerance. The gear has a width of 20 mm and overall diameter of 46 mm.
Module 2, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-21J20 | KSS2-21J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |