KSS2-21J18 is a module 2, 21-tooth steel spur gear with a 18 mm bore, featuring a keyway of 6 x 2.8 mm size and a set screw. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C material. Precision complies with JIS grade N8 (JIS B1702-1:1998). The allowable torque is 5.04 N·m (0.51 kgf·m), with a theoretical backlash of 0.14~0.30 mm. Weight is 3.15 kg and tooth hardness is less than 194 HB. The keyway conforms to JIS B1301, Js 9 tolerance. A set screw is included, but S1T2 set screws are only for light-load applications; dowel pins are recommended for secure mounting. Secondary operations that reduce tooth width are discouraged as they affect precision and strength.
Module 2, 21 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-21J18 | KSS2-21J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |