KSS2-21J16 is a Module 2, 21-tooth steel spur gear with a 16 mm finished bore, featuring a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw option. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with a tooth hardness under 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The gearbox has an allowable torque of 5.04 N·m and a backlash range of 0.14-0.30 mm. The tooth width is 16 mm and the hub width is 30 mm. The product is black oxide coated except where modified and lacks heat treatment. Set screws are not included in the base configuration.
Module 2, 21 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-21J16 | KSS2-21J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |