KSS2-21J15 is a module 2, 21-tooth steel spur gear with a 15 mm bore, keyway, and set screw, made from S45C material with JIS grade N8 precision and a 20° pressure angle. It has a tooth width of 15 mm, a total length of 30 mm, and a weight of 0.24 kg. The allowable torque is 5.04 N·m (0.32 kgf·m) under standard usage conditions, with a theoretical backlash range of 0.14-0.30 mm. Keyways follow JIS B1301 Js9 tolerance, and the part is supplied with a set screw. The gear features a full-depth tooth profile and is not black oxide coated in areas modified by secondary operations.
Module 2, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-21J15 | KSS2-21J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |