KSS2-21 is a module 2, 21-tooth steel spur gear with a plain bore, made of S45C material, featuring a 20° pressure angle and standard full-depth teeth. It meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth hardness of less than 194HB, no heat treatment, and a keyway sized for a 6 x 2.8 mm metric key. Its allowable torque is 5.04 N·m (0.504 kgf·m). The backlash is specified between 0.14-0.30 mm, and the width is 20 mm with a bore diameter of 12 mm. The product includes set screws, though S1T2 types are only recommended for light-load applications. Backlash values are theoretical for identical meshing gears.
Module 2, 21 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-21 | KSS2-21 |
| Product Name | Metal Spur Gears (metric) | Module 2, 21 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |