KSS2-20J18 is a module 2, 20-tooth steel spur gear with a 18 mm finished bore, keyway (6 x 2.8 mm per JIS B1301), and set screw mounting, designed for light load applications. The gear is made from S45C steel with a tooth hardness under 194 HB and conforms to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, full-depth teeth, and an allowable torque of 4.69 N·m. Backlash is specified at 0.20 mm, and it weighs 0.22 kg. Secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 2, 20 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-20J18 | KSS2-20J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 20 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |