KSS2-20J16 is a steel spur gear with a module of 2, 20 teeth, and a 16 mm finished bore. It features a keyway sized at 5 mm width by 2.3 mm depth compliant with JIS B1301 (Js9 tolerance) and a set screw for shaft mounting. The gear is made of S45C steel, has a pressure angle of 20°, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear width is 20 mm, and the tooth width is 10 mm. Allowable torque is specified at 46.0 N·m (4.69 kgf·m), with a theoretical backlash range of 0.12-0.26 mm. It has a total height of 30 mm and weighs 0.22 kg.
Module 2, 20 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-20J16 | KSS2-20J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 20 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |