KSS2-20J14 is a module 2, 20-tooth steel spur gear with a 14 mm finished bore, featuring a 5 x 2.3 mm keyway and set screw. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth hardness of less than 194 HB, standard full-depth teeth, and a backlash of 0.22 mm. Allowable torque is 46.0 N·m (4.69 kgf·m), and it weighs 0.22 kg. The set screw is included for shaft mounting, and the part design is compatible with JIS B1301 keyway standards (Js 9 tolerance).
Module 2, 20 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-20J14 | KSS2-20J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 20 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |