KSS2-20 is a module 2, 20-tooth steel spur gear with a plain bore, made of S45C material and conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194HB. The gear has a pitch diameter of 40 mm, outside diameter of 44 mm, and a face width of 20 mm. It is capable of transmitting an allowable torque of 46.0 N·m. Backlash ranges from 0.12 to 0.26 mm. A keyway and set screw are available as options, with keyway dimensions following JIS B1301 standards. The gear includes no heat treatment and weighs approximately 2.83 kg.
Module 2, 20 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-20 | KSS2-20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 20 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |