KSS2-19J15 is a module 2, 19-tooth steel spur gear with a 15 mm bore, made from S45C material, featuring a keyway conforming to JIS B1301 (Js 9 tolerance) and a set screw. It has a pressure angle of 20°, full-depth teeth, and JIS grade N8 precision per JIS B1702-1:1998. The allowable torque is 3.01 N·m (0.307 kgf·m), with a theoretical backlash of 0.12 to 0.26 mm, and a weight of 0.19 kg. The gear is not black oxide coated where keyways have been machined, and set screw use is limited to light loads; dowel pins are recommended for secure mounting.
Module 2, 19 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-19J15 | KSS2-19J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 19 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |