KSS2-19 is a module 2, 19-tooth steel spur gear with a plain bore, made of S45C material and conforming to JIS grade N8 precision (JIS B1702-1:1998). It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194HB. The allowable torque is 42.6 N·m (4.35 kgf·m), with a theoretical backlash of 0.19 mm. Its dimensions include a pitch diameter of 38 mm, outside diameter of 42 mm, and width of 20 mm. The gear has a weight of 0.21 kg and uses a set screw for shaft fastening. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 2, 19 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-19 | KSS2-19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 19 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |