KSS2-18J16 is a module 2, 18-tooth steel spur gear with a 16 mm keyway bore, made of S45C material, complying with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a listed backlash of 0.16 mm. The gear includes a 5 x 2.3 mm keyway per JIS B1301 (Js9 tolerance) and a set screw. Allowable torque is 39.3 N·m (4.01 kgf·m), and weight is 0.19 kg. Secondary operations may affect precision and strength, and the keyway area is not black oxide coated. Set screws for S1T2 shape are intended for light-load use only.
Module 2, 18 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-18J16 | KSS2-18J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 18 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |