The KSS2-18J14 is a module 2, 18-tooth steel spur gear with a 14 mm finished bore, featuring a keyway of 5 mm width and 2.3 mm depth per JIS B1301 standard, and a set screw of 5 mm diameter. It has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with a tooth hardness less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 39.3 N·m (4.01 kgf·m), with a theoretical backlash of 0.18 mm. It has a weight of 0.18 kg and a hub thickness of 10 mm.
Module 2, 18 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-18J14 | KSS2-18J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 18 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |