The KSS2-17J12 is a module 2, 17-tooth steel spur gear with a 12 mm bore, S45C material, and a JIS grade N8 precision rating. It features a 20° pressure angle, standard full-depth teeth, and a keyway sized 4 x 1.8 mm for shaft retention. The allowable torque is 1.96 kgf·m (19.2 N·m), with a theoretical backlash of 0.15 mm. The gear has a tooth hardness of less than 194 HB and is supplied with a set screw. It is designed for light-duty applications and requires lead time for ordering as an available-on-request
Module 2, 17 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-17J12 | KSS2-17J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 17 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |