KSS2-17 is a module 2, 17-tooth steel spur gear made of S45C material with standard full-depth teeth and a 20° pressure angle. It has a plain bore, a pitch diameter of 34 mm, an outside diameter of 38 mm, and a face width of 10 mm. The gear satisfies JIS grade N8 precision (JIS B1702-1:1998). Its allowable torque is 36.0 N·m (3.67 kgf·m), with a theoretical backlash of 0.15-0.16 mm and a weight of 0.19 kg. The product is not coated where secondary operations are performed. Set screws are not included for this variant.
Module 2, 17 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-17 | KSS2-17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 17 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |