KSS2-16J14 is a steel spur gear with a module of 2, 16 teeth, and a 14 mm finished bore, featuring a 5 mm x 2.3 mm keyway and a set screw. It has a pressure angle of 20^°, is made from S45C material, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth hardness of less than 194 HB, a theoretical backlash of 0.14 mm, and a weight of 0.22 kg. Allowable torque is 32.7 N·m (3.34 kgf·m). The tooth width is 20 mm, and the gear face width is 30 mm. Secondary operations may affect precision and strength.
Module 2, 16 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-16J14 | KSS2-16J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 16 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |