KSS2-16J12 is a module 2, 16-tooth steel spur gear with a 12 mm bore, keyway, and set screw for shaft mounting. It features a 20° pressure angle, full-depth teeth, and is made from S45C steel with a hardness less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and has a backlash range of 0.12-0.26 mm. The keyway follows JIS B1301 Js9 tolerance, and the set screw is sized 4 x 1.8 mm. The allowable torque is 32.7 N·m (3.34 kgf·m). The gear width is 20 mm, and thickness is 10 mm. The product is not black oxide coated on areas modified by secondary operations.
Module 2, 16 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-16J12 | KSS2-16J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 16 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |