KSS2-16 is a module 2, 16-tooth steel spur gear with a plain bore, made of S45C material, featuring standard full-depth teeth at a 20° pressure angle and JIS grade N8 precision per JIS B1702-1:1998. It has a tooth width of 10 mm, an outer diameter of 36 mm, and a thickness of 30 mm. The allowable torque is 32.7 N·m (3.34 kgf·m), with a theoretical backlash of 0.14 mm. The gear includes a keyway and set screw option, and is compatible with JIS B1301 keyway standards.
Module 2, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-16 | KSS2-16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |