QTC METRIC GEARS Metal Spur Gears (metric) KSS2-15J12

Description
Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-15J12 is a module 2, 15-tooth steel spur gear with a 12 mm bore, keyway, and set screw fastening, designed for light-load applications. It features a 20° pressure angle, S45C material, and JIS grade N8 precision. The gear has a tooth width of 10 mm and a theoretical backlash of 0.12 to 0.26 mm. It weighs 0.15 kg and has an allowable torque of 29.6 N·m (3.01 kgf·m). The keyway conforms to JIS B1301 Js 9 tolerance, and the set screw is a 4 x 1.8 mm size. Secondary operations narrow the tooth width and affect precision and strength. The part is available on request with a lead time of up to five working days for order quantities of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KSS2-15J12 is a module 2, 15-tooth steel spur gear with a 12 mm bore, keyway, and set screw fastening, designed for light-load applications. It features a 20° pressure angle, S45C material, and JIS grade N8 precision. The gear has a tooth width of 10 mm and a theoretical backlash of 0.12 to 0.26 mm. It weighs 0.15 kg and has an allowable torque of 29.6 N·m (3.01 kgf·m). The keyway conforms to JIS B1301 Js 9 tolerance, and the set screw is a 4 x 1.8 mm size. Secondary operations narrow the tooth width and affect precision and strength. The part is available on request with a lead time of up to five working days for order quantities of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-15J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-15J12
Metal Spur Gears (metric) KSS2-15J12
Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSS2-15J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSS2-15J12
Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSS2-15J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-15J12 KSS2-15J12
Product Name Metal Spur Gears (metric) Module 2, 15 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5218543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 120
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Module 0.3, 28 Tooth Brass Spur Gear - A 1B 2MY03028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details