The KSS2-15 is a module 2, 15-tooth steel spur gear with a plain bore, made of S45C material, featuring standard full-depth teeth and a 20° pressure angle. It has a JIS grade N8 precision rating per JIS B1702-1:1998. The gear has a tooth hardness of less than 194 HB, a width of 20 mm, and a bore diameter of 12 mm. The allowable torque is 29.6 N·m (3.01 kgf·m), with a theoretical backlash of 0.12 to 0.26 mm. The gear weighs 0.15 kg and includes a keyway and set screw option. Secondary operations that narrow the tooth width are discouraged as they affect precision and strength.
Module 2, 15 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-15 | KSS2-15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 15 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |