KSS2-14J10 is a module 2, 14-tooth steel spur gear with a 10mm bore, set screw fastening (4 x 1.8), and JIS grade N8 precision. It has a pressure angle of 20°, full-depth teeth, and is made from S45C steel with a tooth hardness of less than 194HB. The gear has a width of 10mm and a tooth thickness of 30mm. Backlash is specified as 0.10mm, and allowable torque is 26.3 N·m (2.69 kgf·m). Weight is 0.10kg. The set screw is included and conforms to JIS B1301, Js9 tolerance.
Module 2, 14 Tooth Mild Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-14J10 | KSS2-14J10 |
| Product Name | Metal Spur Gears (metric) | Module 2, 14 Tooth Mild Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |