KSS2-14 is a module 2, 14-tooth steel spur gear with a plain bore, made from S45C material with a tooth hardness of less than 194HB. It has a pressure angle of 20° and precision grade JIS N8 (JIS B1702-1:1998). The gear features standard full-depth teeth, a bore diameter of 10 mm, a tooth width of 10 mm, and an overall width of 30 mm. The allowable torque is 26.3 N·m (2.69 kgf·m), with a theoretical backlash of 0.10 mm. It uses a set screw for shaft mounting, and a keyway is not included in this variant.
Module 2, 14 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-14 | KSS2-14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 14 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |