KSS2-13J10 is a module 2, 13-tooth steel spur gear with a 10 mm bore, using a 4 mm × 1.8 mm set screw for shaft attachment. It features standard full-depth teeth with a 20° pressure angle, made from S45C steel with a hardness of less than 194 HB, and meets JIS grade N8 precision per JIS B1702-1:1998. The gear has a width of 10 mm and a theoretical backlash of 0.12 to 0.26 mm. Keyway dimensions follow JIS B1301 Js9 tolerance, and secondary operations may affect precision and strength. The set screw is included and intended for light-load applications.
Module 2, 13 Tooth Mild Steel Spur Gear with 10mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-13J10 | KSS2-13J10 |
| Product Name | Metal Spur Gears (metric) | Module 2, 13 Tooth Mild Steel Spur Gear with 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 13 | 13 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |