KSS2-120J35 is a module 2, 120-tooth steel spur gear with a 35 mm finished bore, keyway size 10 x 3.3 mm, and set screw. It has a 176 mm outside diameter, 20 mm face width, and 46.4 mm hub diameter, with a backlash range of 0.20 to 0.44 mm. The gear conforms to JIS grade N8 precision (JIS B1702-1:1998) and is made of S45C steel with a tooth hardness less than 194 HB. Allowable torque is 5.73 N·m (0.585 kgf·m), and the part weighs 36.4 kg.
Module 2, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-120J35 | KSS2-120J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 120 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |