QTC METRIC GEARS Metal Spur Gears (metric) KSS2-120J28

Description
Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-120J28 is a metal spur gear with a module of 2 and features 120 teeth. It has a finished bore diameter of 28mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, indicating a high level of manufacturing accuracy. This gear is designed for standard full depth gear teeth with a pressure angle of 20¬8. The allowable torque for this gear is 240 N¬?m, which can be beneficial for applications with significant load requirements. The product is available on request, with a lead time of up to 5 working days for orders of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

The KSS2-120J28 is a metal spur gear with a module of 2 and features 120 teeth. It has a finished bore diameter of 28mm, making it suitable for various mechanical applications requiring precise gear engagement. The gear is manufactured from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, indicating a high level of manufacturing accuracy. This gear is designed for standard full depth gear teeth with a pressure angle of 20¬8. The allowable torque for this gear is 240 N¬?m, which can be beneficial for applications with significant load requirements. The product is available on request, with a lead time of up to 5 working days for orders of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-120J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-120J28
Metal Spur Gears (metric) KSS2-120J28
Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS2-120J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS2-120J28
Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS2-120J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-120J28 KSS2-120J28
Product Name Metal Spur Gears (metric) Module 2, 120 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 120 120
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
KHK MSGA1-20, Module 1, 20 Tooth, Ground Alloy Steel Spur Gears - msga1-20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
Module 0.4, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details