Steel spur gear with module 2, 120 teeth, and a 20 mm finished bore, featuring a keyway of 10 mm width by 3.3 mm depth and a set screw. Made from S45C steel with JIS grade N8 precision (JIS B1702-1:1998), standard full-depth teeth, and a 20° pressure angle. Includes allowable torque of 5.91 N·m and backlash of 0.20-0.44 mm. Dimensions include an outer diameter of 244 mm, hub diameter of 90 mm, and overall width of 30 mm. Weight is 36.4 kg.
Module 2, 120 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-120J20 | KSS2-120J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 120 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |