KSS2-12 is a module 2, 12-tooth steel spur gear with a plain bore, made from S45C material, featuring standard full-depth teeth and a 20° pressure angle. It has a JIS grade N8 precision rating per JIS B1702-1:1998, a tooth hardness of less than 194HB, and a width of 10 mm. The gear has an allowable torque of 16.3 N·m (0.88 kgf·m) and a theoretical backlash of 0.12-0.26 mm. It is supplied with a keyway and set screw option, and is designed for mechanical power transmission.
Module 2, 12 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-12 | KSS2-12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 12 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 12 | 12 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |