QTC METRIC GEARS Metal Spur Gears (metric) KSS2-100J35

Description
Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2, 100 teeth, 35mm bore, 20° pressure angle, and JIS grade N8 precision. Made from S45C steel with no heat treatment. Features a keyway of 10 x 3.3 mm and a set screw. Backlash is specified between 0.20 and 0.44 mm. Allowable torque is 3.84 N·m.

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2, 100 teeth, 35mm bore, 20° pressure angle, and JIS grade N8 precision. Made from S45C steel with no heat treatment. Features a keyway of 10 x 3.3 mm and a set screw. Backlash is specified between 0.20 and 0.44 mm. Allowable torque is 3.84 N·m.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-100J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-100J35
Metal Spur Gears (metric) KSS2-100J35
Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore - KSS2-100J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore
KSS2-100J35
Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore KSS2-100J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-100J35 KSS2-100J35
Product Name Metal Spur Gears (metric) Module 2, 100 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 100 100
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK NSU1.5-80J35, Module 1.5, 80 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-80j35 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 80
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details