Steel spur gear with module 2, 100 teeth, and a 32 mm finished bore, featuring a keyway of 10 mm width by 3.3 mm depth and a set screw. It has a 176 mm outer diameter, 20 mm face width, and 12 mm hub thickness. Precision meets JIS grade N8 (JIS B1702-1: 1998). Allowable torque is 3.87 N·m, backlash ranges from 0.20 to 0.44 mm, and weight is 7.42 kg. Material is S45C with no heat treatment.
Module 2, 100 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-100J32 | KSS2-100J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |