KSS2-100J28 is a steel spur gear with a module of 2, 100 teeth, and a 28 mm finished bore, featuring a 6 mm wide x 2.8 mm deep keyway and a set screw. It has a 20° pressure angle, is made from S45C steel, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has an allowable torque of 3.92 N·m and a backlash range of 0.20 to 0.44 mm. The bore diameter is 28 mm, and the tooth width is 30 mm. The product is part of the KSS2 series, though this exact variant is specified with a set screw and keyway per JIS B1301, Js9 tolerance.
Module 2, 100 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-100J28 | KSS2-100J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |