KSS2-100J22 is a module 2, 100-tooth steel spur gear with a 22 mm finished bore, S45C material, and JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a keyway of 6 x 2.8 mm. The allowable torque is 3.98 N·m, with a backlash range of 0.20 to 0.44 mm and a weight of 72.7 kg. The gear includes a set screw and complies with JIS B1702-1:1998 for precision. It is available on request with a lead time of up to 5 working days and is not black oxide coated in reworked areas.
Module 2, 100 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-100J22 | KSS2-100J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |