KSS2-100 is a module 2, 100-tooth steel spur gear with a plain bore, 70 mm hub diameter, 200 mm outside diameter, and 12 mm bore keyway. It is made of S45C steel with JIS grade N8 precision per JIS B1702-1:1998, has a 20° pressure angle, and a backlash range of 0.20 to 0.44 mm. The allowable torque is 4.01 N·m (0.41 kgf·m). A set screw is included for the tapped hole, and the part is subject to caution regarding secondary operations affecting tooth width or finish. The M5* designation indicates a counterbored tap size.
Module 2, 100 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-100 | KSS2-100 |
| Product Name | Metal Spur Gears (metric) | Module 2, 100 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |