KSS10-25 is a metric steel spur gear with a module of 10 and 25 teeth, made from S45C material and heat treated to less than 194HB. It has a standard full-depth tooth profile with a 20° pressure angle and JIS grade N8 precision. The gear has a bore diameter of 200 mm, an overall diameter of 250 mm, and a tooth width of 90 mm. Its allowable torque is 529 N·m (54 kgf·m), with a backlash range of 0.36~0.76 mm and a weight of 43.3 kg.
Module 10, 25 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS10-25 | KSS10-25 |
| Product Name | Metal Spur Gears (metric) | Module 10, 25 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |