KSS10-15 is a steel spur gear with a module of 10 and 15 teeth, designed for mechanical power transmission. It features a standard full-depth tooth profile with a 20° pressure angle and is made of S45C steel with a hardness less than 194HB. The gear has a plain bore with outer diameter of 115 mm, tooth width of 30 mm, and overall dimensions of 150 mm width and 170 mm outer diameter. It meets JIS grade N8 precision (JIS B1702-1: 1998) and has an allowable torque of 20.7 N·m. The theoretical backlash is 0.34~0.68 mm and the weight is 15.0 kg.
Module 10, 15 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS10-15 | KSS10-15 |
| Product Name | Metal Spur Gears (metric) | Module 10, 15 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |