Steel spur gear with module 1, 96 teeth, 20° pressure angle, made of S45C steel, featuring a keyway and set screw for shaft mounting. Dimensions: bore diameter 40 mm, pitch diameter 96 mm, outside diameter 98 mm, face width 10 mm, hub width 10 mm, total length 20 mm. Backlash is 0.08-0.18 mm. Allowable torque is 9.15 N·m (0.93 kgf·m). Weight is 0.65 kg. JIS grade N8 precision (JIS B1702-1:1998).
Module 1, 96 Tooth Mild Steel Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1-96A | KSS1-96A |
| Product Name | Metal Spur Gears (metric) | Module 1, 96 Tooth Mild Steel Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 96 | 96 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |